TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK18C0G1H821JN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK18C0G1H821JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK18C0G1H821JN006
Multilayer Ceramic Capacitor with Radial Leads FK18C0G1H821JN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK18C0G1H821JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK18C0G1H821JN006-ND
Ceramic Capacitors FK18C0G1H821JN006-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FK18C0G1H821JN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK18C0G1H821JN006
Ceramic Capacitors FK18C0G1H821JN006
CAP CER 820PF 50V C0G RADIAL

CAP CER 820PF 50V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FK18C0G1H821JN006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK18C0G1H821JN006
Capacitors - Ceramic Capacitors FK18C0G1H821JN006
CAP CER 820PF 50V C0G RADIAL

CAP CER 820PF 50V C0G RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK18C0G1H821JN006 FK18C0G1H821JN006-ND FK18C0G1H821JN006 FK18C0G1H821JN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers