TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK16C0G1H682JN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK16C0G1H682JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK16C0G1H682JN006
Multilayer Ceramic Capacitor with Radial Leads FK16C0G1H682JN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK16C0G1H682JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK16C0G1H682JN006-ND
Ceramic Capacitors FK16C0G1H682JN006-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FK16C0G1H682JN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK16C0G1H682JN006
Ceramic Capacitors FK16C0G1H682JN006
CAP CER 6800PF 50V C0G RADIAL

CAP CER 6800PF 50V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FK16C0G1H682JN006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK16C0G1H682JN006
Capacitors - Ceramic Capacitors FK16C0G1H682JN006
CAP CER 6800PF 50V C0G RADIAL

CAP CER 6800PF 50V C0G RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK16C0G1H682JN006 FK16C0G1H682JN006-ND FK16C0G1H682JN006 FK16C0G1H682JN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers