Mid Voltage (100 to 630V)
2200pF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 2200PF 100V X7R RADIAL
CAP CER 2200PF 100V X7R RADIAL
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FK14X7R2A222KN006 | FK14X7R2A222KN006-ND | FK14X7R2A222KN006 | FK14X7R2A222KN006 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |