TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK14X5R1E225KR006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK14X5R1E225KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK14X5R1E225KR006
Multilayer Ceramic Capacitor with Radial Leads FK14X5R1E225KR006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK14X5R1E225KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK14X5R1E225KR006-ND
Ceramic Capacitors FK14X5R1E225KR006-ND
2.2µF ±10% 25V Ceramic Capacitor X5R Radial

2.2µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK14X5R1E225KR006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK14X5R1E225KR006
Capacitors - Ceramic Capacitors FK14X5R1E225KR006
CAP CER 2.2UF 25V X5R RADIAL

CAP CER 2.2UF 25V X5R RADIAL

Supplier's Site
Ceramic Capacitors - FK14X5R1E225KR006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK14X5R1E225KR006
Ceramic Capacitors FK14X5R1E225KR006
CAP CER 2.2UF 25V X5R RADIAL

CAP CER 2.2UF 25V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK14X5R1E225KR006 FK14X5R1E225KR006-ND FK14X5R1E225KR006 FK14X5R1E225KR006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details