TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK14X5R1A106KR006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK14X5R1A106KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK14X5R1A106KR006
Multilayer Ceramic Capacitor with Radial Leads FK14X5R1A106KR006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK14X5R1A106KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK14X5R1A106KR006-ND
Ceramic Capacitors FK14X5R1A106KR006-ND
10µF ±10% 10V Ceramic Capacitor X5R Radial

10µF ±10% 10V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK14X5R1A106KR006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK14X5R1A106KR006
Ceramic Capacitors FK14X5R1A106KR006
CAP CER 10UF 10V X5R RADIAL

CAP CER 10UF 10V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK14X5R1A106KR006 FK14X5R1A106KR006-ND FK14X5R1A106KR006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details