Mid Voltage (100 to 630V)
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FK14C0G2A272JN020 | 445-4409-ND |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0027 microF |