TDK U.S.A. Corporation Ceramic Capacitors FK11Y5V1C476Z

Description
47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-8276-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8276-ND
Ceramic Capacitors 445-8276-ND
47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) Radial

47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - FK11Y5V1C476Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK11Y5V1C476Z
Ceramic Capacitors FK11Y5V1C476Z
CAP CER 47UF 16V Y5V RADIAL

CAP CER 47UF 16V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-8276-ND FK11Y5V1C476Z
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details