TDK U.S.A. Corporation Ceramic Capacitors FK11Y5V0J107Z

Description
100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4827-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4827-ND
Ceramic Capacitors 445-4827-ND
100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) Radial

100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - FK11Y5V0J107Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK11Y5V0J107Z
Ceramic Capacitors FK11Y5V0J107Z
CAP CER 100UF 6.3V Y5V RADIAL

CAP CER 100UF 6.3V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-4827-ND FK11Y5V0J107Z
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1726273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details