TDK U.S.A. Corporation Ceramic Capacitors FK11X5R1E106MN006

Description
10µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FK11X5R1E106MN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK11X5R1E106MN006-ND
Ceramic Capacitors FK11X5R1E106MN006-ND
10µF ±20% 25V Ceramic Capacitor X5R Radial

10µF ±20% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK11X5R1E106MN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK11X5R1E106MN006
Ceramic Capacitors FK11X5R1E106MN006
CAP CER 10UF 25V X5R RADIAL

CAP CER 10UF 25V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FK11X5R1E106MN006-ND FK11X5R1E106MN006
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details