TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK11X5R1A226MN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK11X5R1A226MN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK11X5R1A226MN006
Multilayer Ceramic Capacitor with Radial Leads FK11X5R1A226MN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK11X5R1A226MN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK11X5R1A226MN006-ND
Ceramic Capacitors FK11X5R1A226MN006-ND
22µF ±20% 10V Ceramic Capacitor X5R Radial

22µF ±20% 10V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK11X5R1A226MN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK11X5R1A226MN006
Ceramic Capacitors FK11X5R1A226MN006
CAP CER 22UF 10V X5R RADIAL

CAP CER 22UF 10V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK11X5R1A226MN006 FK11X5R1A226MN006-ND FK11X5R1A226MN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details