TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK11C0G2A333JN006

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK11C0G2A333JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK11C0G2A333JN006
Multilayer Ceramic Capacitor with Radial Leads FK11C0G2A333JN006
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - FK11C0G2A333JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK11C0G2A333JN006-ND
Ceramic Capacitors FK11C0G2A333JN006-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number FK11C0G2A333JN006 FK11C0G2A333JN006-ND
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details