TDK U.S.A. Corporation Ceramic Capacitors FHV-7AN

Description
850pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
850pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2247-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2247-ND
Ceramic Capacitors 445-2247-ND
850pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

850pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
850PF 40KV Capacitor
60-FHV-7AN
850PF 40KV Capacitor 60-FHV-7AN
CAP CER 850PF 40KV Y5S DISK Product overview: FHV-7AN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 850PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FHV-7AN can be used for catalog matching and distributor lookup.

CAP CER 850PF 40KV Y5S DISK Product overview: FHV-7AN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 850PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FHV-7AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 445-2247-ND 60-FHV-7AN
Product Name Ceramic Capacitors 850PF 40KV Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details