TDK U.S.A. Corporation Ceramic Capacitors FHV-4AN

Description
1200pF ±10% 30000V (30kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1200pF ±10% 30000V (30kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3896-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3896-ND
Ceramic Capacitors 445-3896-ND
1200pF ±10% 30000V (30kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

1200pF ±10% 30000V (30kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - FHV-4AN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FHV-4AN
Ceramic Capacitors FHV-4AN
CAP CER 1200PF 30KV Y5S DISK

CAP CER 1200PF 30KV Y5S DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-3896-ND FHV-4AN
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers