TDK U.S.A. Corporation Ceramic Capacitors FG28X7S2A104KRT00

Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG28X7S2A104KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28X7S2A104KRT00-ND
Ceramic Capacitors 445-FG28X7S2A104KRT00-ND
0.1µF ±10% 100V Ceramic Capacitor X7S Radial

0.1µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940624 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940624
MLCCs - Multilayer Ceramic Capacitors 1940624
MLCC Radial Lead 100V 0.1uF 10%

MLCC Radial Lead 100V 0.1uF 10%

Supplier's Site
Cap, 0.1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 56AJ9841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
56AJ9841
Cap, 0.1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 56AJ9841
CAP, 0.1UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-FG28X7S2A104KRT00-ND 1940624 56AJ9841
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers