TDK U.S.A. Corporation Ceramic Capacitors FG28X7R2A472KNT06

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180832-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180832-3-ND
Ceramic Capacitors 445-180832-3-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180832-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180832-1-ND
Ceramic Capacitors 445-180832-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG28X7R2A472KNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28X7R2A472KNT06
Ceramic Capacitors FG28X7R2A472KNT06
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180832-3-ND FG28X7R2A472KNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-103MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers