TDK U.S.A. Corporation Ceramic Capacitors FG28X7R2A103KNT00

Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG28X7R2A103KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28X7R2A103KNT00-ND
Ceramic Capacitors 445-FG28X7R2A103KNT00-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940611 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940611
MLCCs - Multilayer Ceramic Capacitors 1940611
MLCC Radial Lead 100V 0.01uF 10%

MLCC Radial Lead 100V 0.01uF 10%

Supplier's Site
Capacitor, 10000Pf, 100V, X7R, Radial Rohs Compliant Tdk - 73AJ5332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 10000Pf, 100V, X7R, Radial Rohs Compliant Tdk
73AJ5332
Capacitor, 10000Pf, 100V, X7R, Radial Rohs Compliant Tdk 73AJ5332
CAPACITOR, 10000PF, 100V, X7R, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 10000PF, 100V, X7R, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-FG28X7R2A103KNT00-ND 1940611 73AJ5332
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, 10000Pf, 100V, X7R, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 337UVG4R0MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details