TDK U.S.A. Corporation Ceramic Capacitors FG28X5R1E475KRT00

Description
4.7µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181285-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181285-ND
Ceramic Capacitors 445-181285-ND
4.7µF ±10% 25V Ceramic Capacitor X5R Radial

4.7µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FG28X5R1E475KRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28X5R1E475KRT00
Ceramic Capacitors FG28X5R1E475KRT00
CAP CER 4.7UF 25V X5R RADIAL

CAP CER 4.7UF 25V X5R RADIAL

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
24AJ0510
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 24AJ0510
CAP, 4.7UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-181285-ND FG28X5R1E475KRT00 24AJ0510
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details