TDK U.S.A. Corporation Ceramic Capacitors FG28X5R1E155KRT00

Description
1.5µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG28X5R1E155KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG28X5R1E155KRT00-ND
Ceramic Capacitors FG28X5R1E155KRT00-ND
1.5µF ±10% 25V Ceramic Capacitor X5R Radial

1.5µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG28X5R1E155KRT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG28X5R1E155KRT00
Capacitors - Ceramic Capacitors FG28X5R1E155KRT00
CAP CER 1.5UF 25V X5R RADIAL

CAP CER 1.5UF 25V X5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FG28X5R1E155KRT00-ND FG28X5R1E155KRT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details