MLCC - Leaded 25V 10uF X5R 20% 5mm
MLCC - Leaded 25V 10uF X5R 20% 5mm
TDK FG28X5R1E106MRT06
10µF ±20% 25V Ceramic Capacitor X5R Radial
10µF ±20% 25V Ceramic Capacitor X5R Radial
CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2427605 | 2427606 | 445-181284-1-ND | 24AJ0508 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Multilayer | Multilayer | ||
| Applications | Automotive | Automotive | General Purpose | |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |