TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2E471JNT06

Description
470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173569-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173569-1-ND
Ceramic Capacitors 445-173569-1-ND
470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173569-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173569-3-ND
Ceramic Capacitors 445-173569-3-ND
470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors FG28C0G2E471JNT06
CAP CER 470PF 250V C0G RADIAL

CAP CER 470PF 250V C0G RADIAL

Supplier's Site
Cap, 470Pf, 250V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 250V, Mlcc, Radial Rohs Compliant Tdk
24AJ0507
Cap, 470Pf, 250V, Mlcc, Radial Rohs Compliant Tdk 24AJ0507
CAP, 470PF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 470PF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FG28C0G2E471JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G2E471JNT06
Ceramic Capacitors FG28C0G2E471JNT06
CAP CER 470PF 250V C0G RADIAL

CAP CER 470PF 250V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173569-1-ND FG28C0G2E471JNT06 24AJ0507 FG28C0G2E471JNT06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 470Pf, 250V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details