TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2E221JNT06

Description
220pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173565-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173565-1-ND
Ceramic Capacitors 445-173565-1-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173565-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173565-3-ND
Ceramic Capacitors 445-173565-3-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427602 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427602
MLCCs - Multilayer Ceramic Capacitors 2427602
TDK FG28C0G2E221JNT06

TDK FG28C0G2E221JNT06

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427601 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427601
MLCCs - Multilayer Ceramic Capacitors 2427601
MLCC - Leaded 250V 220pF C0G 5% 5mm

MLCC - Leaded 250V 220pF C0G 5% 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427602P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427602P
MLCCs - Multilayer Ceramic Capacitors 2427602P
MLCC - Leaded 250V 220pF C0G 5% 5mm

MLCC - Leaded 250V 220pF C0G 5% 5mm

Supplier's Site
Cap, 220Pf, 250V, Mlcc, Radial Rohs Compliant Tdk - 71AH4147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 250V, Mlcc, Radial Rohs Compliant Tdk
71AH4147
Cap, 220Pf, 250V, Mlcc, Radial Rohs Compliant Tdk 71AH4147
CAP, 220PF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 220PF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173565-1-ND 2427602 2427601 71AH4147
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 220Pf, 250V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details