TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A680JNT06

Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173552-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173552-1-ND
Ceramic Capacitors 445-173552-1-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173552-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173552-3-ND
Ceramic Capacitors 445-173552-3-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG28C0G2A680JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G2A680JNT06
Ceramic Capacitors FG28C0G2A680JNT06
CAP CER 68PF 100V C0G RADIAL

CAP CER 68PF 100V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173552-1-ND FG28C0G2A680JNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 108CKH035M - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers