TDK U.S.A. Corporation Ceramic Capacitors FG28C0G1H820JNT00

Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG28C0G1H820JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG28C0G1H820JNT00-ND
Ceramic Capacitors FG28C0G1H820JNT00-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940468
MLCCs - Multilayer Ceramic Capacitors 1940468
TDK FG28C0G1H820JNT00

TDK FG28C0G1H820JNT00

Supplier's Site
Capacitors - Ceramic Capacitors - FG28C0G1H820JNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG28C0G1H820JNT00
Capacitors - Ceramic Capacitors FG28C0G1H820JNT00
CAP CER 82PF 50V C0G RADIAL

CAP CER 82PF 50V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FG28C0G1H820JNT00-ND 1940468 FG28C0G1H820JNT00
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details