TDK FG28C0G1H472JNT00
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP, 4700PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1940514 | 445-181758-ND | 56AJ9838 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 4700Pf, 50V, Mlcc, Radial Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | ||
| Applications | Automotive | General Purpose | |
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |