TDK U.S.A. Corporation Ceramic Capacitors FG28C0G1H222JNT00

Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG28C0G1H222JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28C0G1H222JNT00-ND
Ceramic Capacitors 445-FG28C0G1H222JNT00-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940504 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940504
MLCCs - Multilayer Ceramic Capacitors 1940504
MLCC Radial Lead 50V 2200pF 5%

MLCC Radial Lead 50V 2200pF 5%

Supplier's Site
Capacitor, 2200Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk - 73AJ5326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 2200Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk
73AJ5326
Capacitor, 2200Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk 73AJ5326
CAPACITOR, 2200PF, 50V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 2200PF, 50V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-FG28C0G1H222JNT00-ND 1940504 73AJ5326
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, 2200Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details