TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors FG28C0G1H102JNT00

Description
MLCC Radial Lead 50V 1000pF 5%
Request a Quote Datasheet
Description
MLCC Radial Lead 50V 1000pF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1940495 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940495
MLCCs - Multilayer Ceramic Capacitors 1940495
MLCC Radial Lead 50V 1000pF 5%

MLCC Radial Lead 50V 1000pF 5%

Supplier's Site
Ceramic Capacitors - 445-FG28C0G1H102JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28C0G1H102JNT00-ND
Ceramic Capacitors 445-FG28C0G1H102JNT00-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor, 1000Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk - 73AJ5324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 1000Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk
73AJ5324
Capacitor, 1000Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk 73AJ5324
CAPACITOR, 1000PF, 50V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 1000PF, 50V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1940495 445-FG28C0G1H102JNT00-ND 73AJ5324
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor, 1000Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers