TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors FG28C0G1H101JNT06

Description
MLCC - Leaded 50V 100pF C0G 5% 5mm
Request a Quote Datasheet
Description
MLCC - Leaded 50V 100pF C0G 5% 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2427588P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427588P
MLCCs - Multilayer Ceramic Capacitors 2427588P
MLCC - Leaded 50V 100pF C0G 5% 5mm

MLCC - Leaded 50V 100pF C0G 5% 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427587 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427587
MLCCs - Multilayer Ceramic Capacitors 2427587
MLCC - Leaded 50V 100pF C0G 5% 5mm

MLCC - Leaded 50V 100pF C0G 5% 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427588 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427588
MLCCs - Multilayer Ceramic Capacitors 2427588
TDK FG28C0G1H101JNT06

TDK FG28C0G1H101JNT06

Supplier's Site
Ceramic Capacitors - 445-173472-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173472-1-ND
Ceramic Capacitors 445-173472-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173472-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173472-3-ND
Ceramic Capacitors 445-173472-3-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-FG28C0G1H101JNT06
100PF 50V Capacitor 60-FG28C0G1H101JNT06
CAP CER 100PF 50V C0G RADIAL Product overview: FG28C0G1H101JNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28C0G1H101JNT06 can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G RADIAL Product overview: FG28C0G1H101JNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28C0G1H101JNT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360064-FG28C0G1H101JNT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360064-FG28C0G1H101JNT06
Capacitors - Ceramic Capacitors 1360064-FG28C0G1H101JNT06
Win Source Part Number: 1360064-FG28C0G1H101 JNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.217" (5.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360064-FG28C0G1H101JNT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.217" (5.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - FG28C0G1H101JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G1H101JNT06
Ceramic Capacitors FG28C0G1H101JNT06
CAP CER 100PF 50V C0G RADIAL

CAP CER 100PF 50V C0G RADIAL

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0466
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0466
CAP, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2427588P 2427588 445-173472-1-ND 60-FG28C0G1H101JNT06 1360064-FG28C0G1H101JNT06 FG28C0G1H101JNT06 24AJ0466
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 100PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details