TDK U.S.A. Corporation Ceramic Capacitors FG26X7R2E333KNT00

Description
0.033µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG26X7R2E333KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG26X7R2E333KNT00-ND
Ceramic Capacitors FG26X7R2E333KNT00-ND
0.033µF ±10% 250V Ceramic Capacitor X7R Radial

0.033µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7R2E333KNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R2E333KNT00
Ceramic Capacitors FG26X7R2E333KNT00
CAP CER 0.033UF 250V X7R RADIAL

CAP CER 0.033UF 250V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG26X7R2E333KNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG26X7R2E333KNT00
Capacitors - Ceramic Capacitors FG26X7R2E333KNT00
CAP CER 0.033UF 250V X7R RADIAL

CAP CER 0.033UF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FG26X7R2E333KNT00-ND FG26X7R2E333KNT00 FG26X7R2E333KNT00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers