Win Source Part Number: 1360121-FG26X7R1H475
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads - Kinked
Product Status: Active
CAP CER 4.7UF 50V X7R RADIAL Product overview: FG26X7R1H475KRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG26X7R1H475KRT06
4.7µF ±10% 50V Ceramic Capacitor X7R Radial
4.7µF ±10% 50V Ceramic Capacitor X7R Radial
CAP, 4.7UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
CAP CER 4.7UF 50V X7R RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360121-FG26X7R1H475KRT06 | 60-FG26X7R1H475KRT06 | 445-173442-3-ND | 71AH4129 | FG26X7R1H475KRT06 |
| Product Name | Capacitors - Ceramic Capacitors | 4.7UF 50V Capacitor | Ceramic Capacitors | Cap, 4.7Uf, 50V, Mlcc, Radial Rohs Compliant Tdk | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |