TDK U.S.A. Corporation Ceramic Capacitors FG26X5R1E336MRT06

Description
33µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
33µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173432-1-ND
Ceramic Capacitors 445-173432-1-ND
33µF ±20% 25V Ceramic Capacitor X5R Radial

33µF ±20% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173432-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173432-3-ND
Ceramic Capacitors 445-173432-3-ND
33µF ±20% 25V Ceramic Capacitor X5R Radial

33µF ±20% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X5R1E336MRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X5R1E336MRT06
Ceramic Capacitors FG26X5R1E336MRT06
CAP CER 33UF 25V X5R RADIAL

CAP CER 33UF 25V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173432-1-ND FG26X5R1E336MRT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers