TDK U.S.A. Corporation Ceramic Capacitors FG26C0G2J471JNT06

Description
470pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173420-1-ND
Ceramic Capacitors 445-173420-1-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173420-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173420-3-ND
Ceramic Capacitors 445-173420-3-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 4700Pf, 630V, Mlcc, Radial Rohs Compliant Tdk - 71AH4124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 630V, Mlcc, Radial Rohs Compliant Tdk
71AH4124
Cap, 4700Pf, 630V, Mlcc, Radial Rohs Compliant Tdk 71AH4124
CAP, 4700PF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4700PF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-173420-1-ND 71AH4124
Product Name Ceramic Capacitors Cap, 4700Pf, 630V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details