TDK U.S.A. Corporation Ceramic Capacitors FG26C0G2J101JNT00

Description
100pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174842-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174842-ND
Ceramic Capacitors 445-174842-ND
100pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360068-FG26C0G2J101JNT00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360068-FG26C0G2J101JNT00
Capacitors - Ceramic Capacitors 1360068-FG26C0G2J101JNT00
Win Source Part Number: 1360068-FG26C0G2J101 JNT00 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360068-FG26C0G2J101JNT00
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 630V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
100PF 630V Capacitor
60-FG26C0G2J101JNT00
100PF 630V Capacitor 60-FG26C0G2J101JNT00
CAP CER 100PF 630V C0G RADIAL Product overview: FG26C0G2J101JNT00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG26C0G2J101JNT00 can be used for catalog matching and distributor lookup.

CAP CER 100PF 630V C0G RADIAL Product overview: FG26C0G2J101JNT00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG26C0G2J101JNT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 630V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 630V, Mlcc, Radial Rohs Compliant Tdk
24AJ0454
Cap, 100Pf, 630V, Mlcc, Radial Rohs Compliant Tdk 24AJ0454
CAP, 100PF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 100PF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174842-ND 1360068-FG26C0G2J101JNT00 60-FG26C0G2J101JNT00 24AJ0454
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 100PF 630V Capacitor Cap, 100Pf, 630V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details