TDK U.S.A. Corporation Ceramic Capacitors FG24X7T2E683KNT00

Description
0.068µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG24X7T2E683KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG24X7T2E683KNT00-ND
Ceramic Capacitors FG24X7T2E683KNT00-ND
0.068µF ±10% 250V Ceramic Capacitor X7T Radial

0.068µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FG24X7T2E683KNT00-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details