TDK U.S.A. Corporation Ceramic Capacitors FG24X5R1H475KRT06

Description
4.7µF ±10% 50V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173369-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173369-3-ND
Ceramic Capacitors 445-173369-3-ND
4.7µF ±10% 50V Ceramic Capacitor X5R Radial

4.7µF ±10% 50V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173369-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173369-1-ND
Ceramic Capacitors 445-173369-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R Radial

4.7µF ±10% 50V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Cap, 4.7Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0443
Cap, 4.7Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0443
CAP, 4.7UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-173369-3-ND 24AJ0443
Product Name Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details