TDK U.S.A. Corporation Ceramic Capacitors FG24C0G2E272JNT00

Description
2700pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG24C0G2E272JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG24C0G2E272JNT00-ND
Ceramic Capacitors FG24C0G2E272JNT00-ND
2700pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG24C0G2E272JNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG24C0G2E272JNT00
Ceramic Capacitors FG24C0G2E272JNT00
CAP CER 2700PF 250V C0G RADIAL

CAP CER 2700PF 250V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG24C0G2E272JNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG24C0G2E272JNT00
Capacitors - Ceramic Capacitors FG24C0G2E272JNT00
CAP CER 2700PF 250V C0G RADIAL

CAP CER 2700PF 250V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FG24C0G2E272JNT00-ND FG24C0G2E272JNT00 FG24C0G2E272JNT00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers