TDK U.S.A. Corporation Ceramic Capacitors FG23X7S2A106KRT00

Description
10µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
10µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181589-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181589-ND
Ceramic Capacitors 445-181589-ND
10µF ±10% 100V Ceramic Capacitor X7S Radial

10µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Cap, 10Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0437 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
24AJ0437
Cap, 10Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 24AJ0437
CAP, 10UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181589-ND 24AJ0437
Product Name Ceramic Capacitors Cap, 10Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details