TDK U.S.A. Corporation Ceramic Capacitors FG23X7R2A475KNT00

Description
4.7µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181579-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181579-ND
Ceramic Capacitors 445-181579-ND
4.7µF ±10% 100V Ceramic Capacitor X7R Radial

4.7µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Mlcc,x7R,100V,4.7Μf,±10%,5Mm / Bulk Tdk - 95AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,x7R,100V,4.7Μf,±10%,5Mm / Bulk Tdk
95AC1324
Mlcc,x7R,100V,4.7Μf,±10%,5Mm / Bulk Tdk 95AC1324
MLCC,X7R,100V,4.7µF, ±10%,5mm / Bulk

MLCC,X7R,100V,4.7µF,±10%,5mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181579-ND 95AC1324
Product Name Ceramic Capacitors Mlcc,x7R,100V,4.7Μf,±10%,5Mm / Bulk Tdk
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers