TDK U.S.A. Corporation Ceramic Capacitors FG23X7R1E226MNT06

Description
22µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181574-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181574-1-ND
Ceramic Capacitors 445-181574-1-ND
22µF ±20% 25V Ceramic Capacitor X7R Radial

22µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181574-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181574-3-ND
Ceramic Capacitors 445-181574-3-ND
22µF ±20% 25V Ceramic Capacitor X7R Radial

22µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Mlcc,x7R,25V,22Μf,±20%,5Mm / Ammo Pack Tdk - 95AC1319 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,x7R,25V,22Μf,±20%,5Mm / Ammo Pack Tdk
95AC1319
Mlcc,x7R,25V,22Μf,±20%,5Mm / Ammo Pack Tdk 95AC1319
MLCC,X7R,25V,22µF,±2 0%,5mm / Ammo Pack

MLCC,X7R,25V,22µF,±20%,5mm / Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181574-1-ND 95AC1319
Product Name Ceramic Capacitors Mlcc,x7R,25V,22Μf,±20%,5Mm / Ammo Pack Tdk
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details