TDK U.S.A. Corporation Ceramic Capacitors FG23X7R1C476MRT06

Description
47µF ±20% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
47µF ±20% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181572-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181572-1-ND
Ceramic Capacitors 445-181572-1-ND
47µF ±20% 16V Ceramic Capacitor X7R Radial

47µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181572-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181572-3-ND
Ceramic Capacitors 445-181572-3-ND
47µF ±20% 16V Ceramic Capacitor X7R Radial

47µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-181572-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C221J1GAC - 914159-C0805C221J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details