TDK U.S.A. Corporation Ceramic Capacitors FG23C0G2J104JRT06

Description
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181566-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181566-3-ND
Ceramic Capacitors 445-181566-3-ND
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181566-1-ND
Ceramic Capacitors 445-181566-1-ND
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG23C0G2J104JRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG23C0G2J104JRT06
Ceramic Capacitors FG23C0G2J104JRT06
CAP CER 0.1UF 630V C0G/NP0 RAD

CAP CER 0.1UF 630V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG23C0G2J104JRT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG23C0G2J104JRT06
Capacitors - Ceramic Capacitors FG23C0G2J104JRT06
CAP CER 0.1UF 630V C0G/NP0 RAD

CAP CER 0.1UF 630V C0G/NP0 RAD

Supplier's Site
Mlcc,c0G,630V,0.1Μf,±5%,5Mm / Ammo Pack Tdk - 95AC1311 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,c0G,630V,0.1Μf,±5%,5Mm / Ammo Pack Tdk
95AC1311
Mlcc,c0G,630V,0.1Μf,±5%,5Mm / Ammo Pack Tdk 95AC1311
MLCC,C0G,630V,0.1µF, ±5%,5mm / Ammo Pack

MLCC,C0G,630V,0.1µF,±5%,5mm / Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-181566-3-ND FG23C0G2J104JRT06 FG23C0G2J104JRT06 95AC1311
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,c0G,630V,0.1Μf,±5%,5Mm / Ammo Pack Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details