TDK U.S.A. Corporation Ceramic Capacitors FG22X7T2E105KNT06

Description
1µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote
Description
1µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK 1µF, 250V MLCC capacitor features a dipped radial lead design and is compliant with RoHS directives. It is part of the FG series, which is halogen-free and suitable for general electronic applications, including noise reduction for motors and bypass capacitors for power sources. The capacitor operates within a temperature range of -55°C to +125°C and is available in various capacitance tolerances. This component is designed for use in standard electronic equipment and is not recommended for critical applications such as aerospace or medical devices. The product's specifications indicate a lead pitch of 5.0 mm, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The TDK 1µF, 250V MLCC capacitor features a dipped radial lead design and is compliant with RoHS directives. It is part of the FG series, which is halogen-free and suitable for general electronic applications, including noise reduction for motors and bypass capacitors for power sources. The capacitor operates within a temperature range of -55°C to +125°C and is available in various capacitance tolerances. This component is designed for use in standard electronic equipment and is not recommended for critical applications such as aerospace or medical devices. The product's specifications indicate a lead pitch of 5.0 mm, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173325-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173325-3-ND
Ceramic Capacitors 445-173325-3-ND
1µF ±10% 250V Ceramic Capacitor X7T Radial

1µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173325-1-ND
Ceramic Capacitors 445-173325-1-ND
1µF ±10% 250V Ceramic Capacitor X7T Radial

1µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Cap, 1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk - 71AH4114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk
71AH4114
Cap, 1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk 71AH4114
CAP, 1UF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 1UF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-173325-3-ND 71AH4114
Product Name Ceramic Capacitors Cap, 1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details