TDK U.S.A. Corporation Ceramic Capacitors FG22X7R1E106KNT00

Description
10µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG22X7R1E106KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG22X7R1E106KNT00-ND
Ceramic Capacitors 445-FG22X7R1E106KNT00-ND
10µF ±10% 25V Ceramic Capacitor X7R Radial

10µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-FG22X7R1E106KNT00-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details