TDK U.S.A. Corporation Ceramic Capacitors FG22X5R1C336MNT06

Description
33µF ±20% 16V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
33µF ±20% 16V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173315-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173315-1-ND
Ceramic Capacitors 445-173315-1-ND
33µF ±20% 16V Ceramic Capacitor X5R Radial

33µF ±20% 16V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173315-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173315-3-ND
Ceramic Capacitors 445-173315-3-ND
33µF ±20% 16V Ceramic Capacitor X5R Radial

33µF ±20% 16V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FG22X5R1C336MNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG22X5R1C336MNT06
Ceramic Capacitors FG22X5R1C336MNT06
CAP CER 33UF 16V X5R RADIAL

CAP CER 33UF 16V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173315-1-ND FG22X5R1C336MNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers