TDK U.S.A. Corporation Ceramic Capacitors FG22C0G1H224JNT06

Description
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173307-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173307-3-ND
Ceramic Capacitors 445-173307-3-ND
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173307-1-ND
Ceramic Capacitors 445-173307-1-ND
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG22C0G1H224JNT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG22C0G1H224JNT06
Capacitors - Ceramic Capacitors FG22C0G1H224JNT06
CAP CER 0.22UF 50V C0G RADIAL

CAP CER 0.22UF 50V C0G RADIAL

Supplier's Site
Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0434
Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0434
CAP, 0.22UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173307-3-ND FG22C0G1H224JNT06 24AJ0434
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details