TDK U.S.A. Corporation Ceramic Capacitors FG20X7R2A225KRT00

Description
2.2µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG20X7R2A225KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG20X7R2A225KRT00-ND
Ceramic Capacitors 445-FG20X7R2A225KRT00-ND
2.2µF ±10% 100V Ceramic Capacitor X7R Radial

2.2µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor, 2.2Uf, 100V, X7R, Radial Rohs Compliant Tdk - 73AJ5320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 2.2Uf, 100V, X7R, Radial Rohs Compliant Tdk
73AJ5320
Capacitor, 2.2Uf, 100V, X7R, Radial Rohs Compliant Tdk 73AJ5320
CAPACITOR, 2.2UF, 100V, X7R, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 2.2UF, 100V, X7R, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-FG20X7R2A225KRT00-ND 73AJ5320
Product Name Ceramic Capacitors Capacitor, 2.2Uf, 100V, X7R, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details