TDK U.S.A. Corporation Ceramic Capacitors FG20X7R1E475KNT06

Description
4.7µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173295-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173295-3-ND
Ceramic Capacitors 445-173295-3-ND
4.7µF ±10% 25V Ceramic Capacitor X7R Radial

4.7µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173295-1-ND
Ceramic Capacitors 445-173295-1-ND
4.7µF ±10% 25V Ceramic Capacitor X7R Radial

4.7µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG20X7R1E475KNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG20X7R1E475KNT06
Ceramic Capacitors FG20X7R1E475KNT06
CAP CER 4.7UF 25V X7R RADIAL

CAP CER 4.7UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173295-3-ND FG20X7R1E475KNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers