TDK U.S.A. Corporation Ceramic Capacitors FG20X5R0J107MRT06

Description
100µF ±20% 6.3V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173291-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173291-3-ND
Ceramic Capacitors 445-173291-3-ND
100µF ±20% 6.3V Ceramic Capacitor X5R Radial

100µF ±20% 6.3V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FG20X5R0J107MRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG20X5R0J107MRT06
Ceramic Capacitors FG20X5R0J107MRT06
CAP CER 100UF 6.3V X5R RADIAL

CAP CER 100UF 6.3V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173291-3-ND FG20X5R0J107MRT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details