TDK U.S.A. Corporation Ceramic Capacitors FG20C0G2W223JNT00

Description
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG20C0G2W223JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG20C0G2W223JNT00-ND
Ceramic Capacitors FG20C0G2W223JNT00-ND
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG20C0G2W223JNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG20C0G2W223JNT00
Ceramic Capacitors FG20C0G2W223JNT00
CAP CER 0.022UF 450V C0G RADIAL

CAP CER 0.022UF 450V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FG20C0G2W223JNT00-ND FG20C0G2W223JNT00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details