TDK U.S.A. Corporation Ceramic Capacitors FG18X7S2A683KRT06

Description
0.068µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG18X7S2A683KRT06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG18X7S2A683KRT06-ND
Ceramic Capacitors FG18X7S2A683KRT06-ND
0.068µF ±10% 100V Ceramic Capacitor X7S Radial

0.068µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FG18X7S2A683KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18X7S2A683KRT06
Ceramic Capacitors FG18X7S2A683KRT06
CAP CER 0.068UF 100V X7S RADIAL

CAP CER 0.068UF 100V X7S RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG18X7S2A683KRT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG18X7S2A683KRT06
Capacitors - Ceramic Capacitors FG18X7S2A683KRT06
CAP CER 0.068UF 100V X7S RADIAL

CAP CER 0.068UF 100V X7S RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FG18X7S2A683KRT06-ND FG18X7S2A683KRT06 FG18X7S2A683KRT06
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details