TDK U.S.A. Corporation Ceramic Capacitors FG18X7S2A104KRT06

Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173281-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173281-1-ND
Ceramic Capacitors 445-173281-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7S Radial

0.1µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173281-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173281-3-ND
Ceramic Capacitors 445-173281-3-ND
0.1µF ±10% 100V Ceramic Capacitor X7S Radial

0.1µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FG18X7S2A104KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18X7S2A104KRT06
Ceramic Capacitors FG18X7S2A104KRT06
CAP CER 0.1UF 100V X7S RADIAL

CAP CER 0.1UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173281-1-ND FG18X7S2A104KRT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1711172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers